3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1.5Ohm
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1.5Ohm
3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 1.5Ohm
Tantalum Capacitor 1206 3.3uF 25Vdc 10%
Tantalum Capacitor 1206 3.3uF 25Vdc 10%
Tantalum Capacitor 1206 3.3uF 25Vdc 10%
CAP TANT 3.3UF 10% 25V 1206
CAPACITOR TANT, 3.3UF, 25V, 1.5 OHM, 0.1, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes
CAP TANT 3.3UF 10% 25V 1206
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9040-2-ND | 478-9040-6-ND | 1366093P | 1366093 | TPSA335K025R1500 | 54J8542 | TPSA335K025R1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |