Kyocera Corporation Tantalum Capacitors TPSA226K006R0300

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11490-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11490-6-ND
Tantalum Capacitors 478-11490-6-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11490-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11490-2-ND
Tantalum Capacitors 478-11490-2-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11490-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11490-1-ND
Tantalum Capacitors 478-11490-1-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA226K006R0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSA226K006R0300
Capacitors - Tantalum Capacitors TPSA226K006R0300
CAP TANT 22UF 10% 6.3V 1206

CAP TANT 22UF 10% 6.3V 1206

Supplier's Site
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx - 46AC8530 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx
46AC8530
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx 46AC8530
TANT CAP, POLYMER, 22UF, 6.3V, CASE A; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

TANT CAP, POLYMER, 22UF, 6.3V, CASE A; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx - 46AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx
46AC8531
Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx 46AC8531
TANT CAP, POLYMER, 22UF, 6.3V, CASE A; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

TANT CAP, POLYMER, 22UF, 6.3V, CASE A; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx - 77AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx
77AC3913
Cap, 22Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx 77AC3913
CAP, 22UF, 6.3V, TANT, CASE A; Capacitance:22µF; Voltage Rating:6.3V; Product Range:TPS Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:A; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22UF, 6.3V, TANT, CASE A; Capacitance:22µF; Voltage Rating:6.3V; Product Range:TPS Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:A; ESR:0.3ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA226K006R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA226K006R0300
Tantalum Capacitors TPSA226K006R0300
CAP TANT 22UF 10% 6.3V 1206

CAP TANT 22UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11490-6-ND 478-11490-2-ND TPSA226K006R0300 46AC8530 77AC3913 TPSA226K006R0300
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tant Cap, Polymer, 22Uf, 6.3V, Case A; Capacitance Kyocera Avx Cap, 22Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers