KYOCERA AVX Components Corporation Tantalum Capacitors TPSA225M016Y1800

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA225M016Y1800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA225M016Y1800TR-ND
Tantalum Capacitors 478-TPSA225M016Y1800TR-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.8Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Capacitor,2.2Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6038 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6038
Capacitor,2.2Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6038
Capacitor,2.2uF,16VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,16VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA225M016Y1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA225M016Y1800
Tantalum Capacitors TPSA225M016Y1800
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA225M016Y1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA225M016Y1800
Capacitors - Tantalum Capacitors TPSA225M016Y1800
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSA225M016Y1800TR-ND 65M6038 TPSA225M016Y1800 TPSA225M016Y1800
Product Name Tantalum Capacitors Capacitor,2.2Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details