The TPSA225M016H3500 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a rated voltage of 16V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environments. The capacitor is available in a 1206 case size and is lead-free compatible, making it suitable for modern manufacturing processes. Its specifications include a capacitance tolerance of ±20% and a maximum ESR of 0.261 mΩ at 100 kHz. This product is designed to meet the demands of power supply applications, providing engineers with a reliable component for their designs.
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Capacitor,2.2uF,16VD
CAP TANT 2.2UF 20% 16V 1206
CAP TANT 2.2UF 20% 16V 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSA225M016H3500-ND | 22K2750 | TPSA225M016H3500 | TPSA225M016H3500 |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |