AVX Corporation Tantalum Capacitors TPSA225K035H1500

Description
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA225K035H1500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA225K035H1500TR-ND
Tantalum Capacitors 478-TPSA225K035H1500TR-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA225K035H1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA225K035H1500
Tantalum Capacitors TPSA225K035H1500
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSA225K035H1500TR-ND TPSA225K035H1500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVL035MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details