AVX Corporation Tantalum Capacitors TPSA225K016T3500

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA225K016T3500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA225K016T3500TR-ND
Tantalum Capacitors 478-TPSA225K016T3500TR-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA225K016T3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA225K016T3500
Tantalum Capacitors TPSA225K016T3500
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSA225K016T3500TR-ND TPSA225K016T3500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details