AVX Corporation Tantalum Capacitors TPSA225K016R3500

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9036-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9036-2-ND
Tantalum Capacitors 478-9036-2-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9036-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9036-6-ND
Tantalum Capacitors 478-9036-6-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9036-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9036-1-ND
Tantalum Capacitors 478-9036-1-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA225K016R3500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA225K016R3500
Capacitors - Tantalum Capacitors TPSA225K016R3500
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, 3.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 54J8527 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 3.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
54J8527
Capacitor Tant, 2.2Uf, 16V, 3.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 54J8527
CAPACITOR TANT, 2.2UF, 16V, 3.5 OHM, 0.1, 1206; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 3.5 OHM, 0.1, 1206; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3528 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3528
Surface Mount Tantalum Capacitor, Tps Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3528
Surface Mount Tantalum Capacitor, TPS Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSA225K016R3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA225K016R3500
Tantalum Capacitors TPSA225K016R3500
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9036-2-ND 478-9036-6-ND TPSA225K016R3500 54J8527 15P3528 TPSA225K016R3500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 3.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 2.2 F, 10%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M100H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers