Kyocera Corporation Tantalum Capacitors - TPSA224K050R7000 TPSA224K050R7000

Description
Manufacturer: AVX Corporation Win Source Part Number: 708154-TPSA224K050R7 000 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708154-TPSA224K050R7 000 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA224K050R7000 - 708154-TPSA224K050R7000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA224K050R7000
708154-TPSA224K050R7000
Tantalum Capacitors - TPSA224K050R7000 708154-TPSA224K050R7000
Manufacturer: AVX Corporation Win Source Part Number: 708154-TPSA224K050R7 000 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 7Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708154-TPSA224K050R7000
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 7Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
SMD 0.22uF 50V 7 Ohm Capacitor
59-TPSA224K050R7000
SMD 0.22uF 50V 7 Ohm Capacitor 59-TPSA224K050R7000
Cap Tant Solid 0.22uF 50V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TPSA224K050R7000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA224K050R7000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.22uF 50V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TPSA224K050R7000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA224K050R7000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-2419-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2419-1-ND
Tantalum Capacitors 478-2419-1-ND
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2419-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2419-2-ND
Tantalum Capacitors 478-2419-2-ND
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2419-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2419-6-ND
Tantalum Capacitors 478-2419-6-ND
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSA224K050R7000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA224K050R7000
Capacitors - Tantalum Capacitors TPSA224K050R7000
CAP TANT 0.22UF 10% 50V 1206

CAP TANT 0.22UF 10% 50V 1206

Supplier's Site
Capacitor Tant, 0.22Uf, 50V, 7 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J8524 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 50V, 7 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J8524
Capacitor Tant, 0.22Uf, 50V, 7 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J8524
CAPACITOR TANT, 0.22UF, 50V, 7 OHM, 0.1, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF, 50V, 7 OHM, 0.1, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
CAP TANT 0.22UF 10% 50V 1206 - 66-TPSA224K050R7000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 0.22UF 10% 50V 1206
66-TPSA224K050R7000
CAP TANT 0.22UF 10% 50V 1206 66-TPSA224K050R7000
CAP TANT 0.22UF 10% 50V 1206

CAP TANT 0.22UF 10% 50V 1206

Supplier's Site
Tantalum Capacitors - TPSA224K050R7000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA224K050R7000
Tantalum Capacitors TPSA224K050R7000
CAP TANT 0.22UF 10% 50V 1206

CAP TANT 0.22UF 10% 50V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708154-TPSA224K050R7000 59-TPSA224K050R7000 478-2419-1-ND 478-2419-6-ND TPSA224K050R7000 54J8524 66-TPSA224K050R7000 TPSA224K050R7000
Product Name Tantalum Capacitors - TPSA224K050R7000 SMD 0.22uF 50V 7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.22Uf, 50V, 7 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx CAP TANT 0.22UF 10% 50V 1206 Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers