Kyocera Corporation Tantalum Capacitors TPSA155M025R3000

Description
CAP TANT 1.5UF 20% 25V 1206
Request a Quote Datasheet
Description
CAP TANT 1.5UF 20% 25V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA155M025R3000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA155M025R3000DKR-ND
Tantalum Capacitors 478-TPSA155M025R3000DKR-ND
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TPSA155M025R3000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA155M025R3000CT-ND
Tantalum Capacitors 478-TPSA155M025R3000CT-ND
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TPSA155M025R3000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA155M025R3000TR-ND
Tantalum Capacitors 478-TPSA155M025R3000TR-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA155M025R3000 - 708152-TPSA155M025R3000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA155M025R3000
708152-TPSA155M025R3000
Tantalum Capacitors - TPSA155M025R3000 708152-TPSA155M025R3000
Manufacturer: AVX Corporation Win Source Part Number: 708152-TPSA155M025R3 000 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1.5μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 708152-TPSA155M025R3000
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1.5μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 3Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
CAP TANT 1.5UF 20% 25V 1206 - 66-TPSA155M025R3000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1.5UF 20% 25V 1206
66-TPSA155M025R3000
CAP TANT 1.5UF 20% 25V 1206 66-TPSA155M025R3000
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - TPSA155M025R3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA155M025R3000
Tantalum Capacitors TPSA155M025R3000
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA155M025R3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA155M025R3000
Capacitors - Tantalum Capacitors TPSA155M025R3000
CAP TANT 1.5UF 20% 25V 1206

CAP TANT 1.5UF 20% 25V 1206

Supplier's Site
Capacitor Tant, 1.5Uf, 25V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 30H0451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 25V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
30H0451
Capacitor Tant, 1.5Uf, 25V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx 30H0451
CAPACITOR TANT, 1.5UF, 25V, 3 OHM, 0.2, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 25V, 3 OHM, 0.2, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSA155M025R3000DKR-ND 478-TPSA155M025R3000CT-ND 708152-TPSA155M025R3000 66-TPSA155M025R3000 TPSA155M025R3000 TPSA155M025R3000 30H0451
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSA155M025R3000 CAP TANT 1.5UF 20% 25V 1206 Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 25V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Tantalum Capacitors - TAC105K035P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers