Cap Tant Solid 1.5uF 25V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TPSA155K025H3000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA155K025H3000 can be used for catalog matching and distributor lookup.
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 854801-TPSA155K025H3
Series: TPS
Features: 1.5 µF Tantalum Capacitors 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
CAP TANT 1.5UF 10% 25V 1206
CAP TANT 1.5UF 10% 25V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSA155K025H3000 | TPSA155K025H3000-ND | 854801-TPSA155K025H3000 | TPSA155K025H3000 | TPSA155K025H3000 |
| Product Name | SMD 1.5uF 25V 3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TPSA155K025H3000 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | ||
| Applications | General Purpose |