10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz
CAP TANT 10UF 20% 10V 1206
CAP TANT 10UF 20% 10V 1206
TPS TANT / T&R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSA106M010S0900TR-ND | TPSA106M010S0900 | TPSA106M010S0900 | 21T8003 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tps Tant / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |