KYOCERA AVX Components Corporation Tantalum Capacitors TPSA106M010A0900

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA106M010A0900TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA106M010A0900TR-ND
Tantalum Capacitors 478-TPSA106M010A0900TR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA106M010A0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106M010A0900
Tantalum Capacitors TPSA106M010A0900
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 51M4091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
51M4091
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 51M4091
Capacitor,10uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA106M010A0900TR-ND TPSA106M010A0900 51M4091
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers