AVX Corporation Tantalum Capacitor, 10Uf, 10V, 1.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TPSA106K010R1800.

Description
TANTALUM CAPACITOR, 10UF, 10V, 1.8 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF, 10V, 1.8 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 10V, 1.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4548 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
26AC4548
Tantalum Capacitor, 10Uf, 10V, 1.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 26AC4548
TANTALUM CAPACITOR, 10UF, 10V, 1.8 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1.8 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4548
Product Name Tantalum Capacitor, 10Uf, 10V, 1.8 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details