AVX Corporation Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TPSA106K010R0900.

Description
TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4547 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
26AC4547
Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 26AC4547
TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 0.9 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4547
Product Name Tantalum Capacitor, 10Uf, 10V, 0.9 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details