10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 10V 1206
Capacitor,10uF,10VDC
CAP TANT 10UF 10% 10V 1206
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9031-2-ND | 66-TPSA106K010H0900 | TPSA106K010H0900 | 54J8517 | TPSA106K010H0900 |
| Product Name | Tantalum Capacitors | CAP TANT 10UF 10% 10V 1206 | Capacitors - Tantalum Capacitors | Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |