KYOCERA AVX Components Corporation Tantalum Capacitors TPSA106K010A0900

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA106K010A0900TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA106K010A0900TR-ND
Tantalum Capacitors 478-TPSA106K010A0900TR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA106K010A0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106K010A0900
Tantalum Capacitors TPSA106K010A0900
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6030
Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6030
Capacitor,10uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA106K010A0900TR-ND TPSA106K010A0900 65M6030
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details