KYOCERA AVX Components Corporation Tantalum Capacitors TPSA106K006H1500

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA106K006H1500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA106K006H1500TR-ND
Tantalum Capacitors 478-TPSA106K006H1500TR-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.5Ohm @ 100kHz

Buy Now Datasheet
Capacitor,10Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6029
Capacitor,10Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6029
Capacitor,10uF,6.3VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA106K006H1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA106K006H1500
Tantalum Capacitors TPSA106K006H1500
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA106K006H1500TR-ND 65M6029 TPSA106K006H1500
Product Name Tantalum Capacitors Capacitor,10Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers