KYOCERA AVX Components Corporation Tantalum Capacitors TPSA105M035H3000

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA105M035H3000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA105M035H3000TR-ND
Tantalum Capacitors 478-TPSA105M035H3000TR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Capacitor,1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 78M3472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
78M3472
Capacitor,1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 78M3472
Capacitor,1uF,35VDC, 20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA105M035H3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105M035H3000
Tantalum Capacitors TPSA105M035H3000
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA105M035H3000TR-ND 78M3472 TPSA105M035H3000
Product Name Tantalum Capacitors Capacitor,1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers