Kyocera Corporation Tantalum Capacitors TPSA105K035H3000

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA105K035H3000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA105K035H3000-ND
Tantalum Capacitors TPSA105K035H3000-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA105K035H3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105K035H3000
Tantalum Capacitors TPSA105K035H3000
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPSA105K035H3000-ND TPSA105K035H3000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K015P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers