1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
CAP TANT 1UF 10% 20V 1206
Capacitor,1uF,20VDC,
CAP TANT 1UF 10% 20V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9029-2-ND | TPSA105K020H3000 | 54M4340 | TPSA105K020H3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,1Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |