AVX Corporation Tantalum Capacitors TPSA105K020A3000

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSA105K020A3000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSA105K020A3000TR-ND
Tantalum Capacitors 478-TPSA105K020A3000TR-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSA105K020A3000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA105K020A3000
Tantalum Capacitors TPSA105K020A3000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA105K020A3000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA105K020A3000
Capacitors - Tantalum Capacitors TPSA105K020A3000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSA105K020A3000TR-ND TPSA105K020A3000 TPSA105K020A3000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details