Kyocera Corporation Tantalum Capacitors - TPMV687K006R0023 TPMV687K006R0023

Description
Manufacturer: AVX Corporation Win Source Part Number: 900670-TPMV687K006R0 023 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 6.3 V 2924 (7361 Metric) 23mOhm Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3298-2, 478-3298-1, 478-3298-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 900670-TPMV687K006R0 023 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 6.3 V 2924 (7361 Metric) 23mOhm Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3298-2, 478-3298-1, 478-3298-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPMV687K006R0023 - 900670-TPMV687K006R0023 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPMV687K006R0023
900670-TPMV687K006R0023
Tantalum Capacitors - TPMV687K006R0023 900670-TPMV687K006R0023
Manufacturer: AVX Corporation Win Source Part Number: 900670-TPMV687K006R0 023 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: 680 µF Molded Tantalum Capacitors 6.3 V 2924 (7361 Metric) 23mOhm Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3298-2, 478-3298-1, 478-3298-6

Manufacturer: AVX Corporation
Win Source Part Number: 900670-TPMV687K006R0023
Series: TPM
Operating Temperature Range: -55°C ~ 125°C
Features: 680 µF Molded Tantalum Capacitors 6.3 V 2924 (7361 Metric) 23mOhm
Package: 2924 (7361 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3298-2, 478-3298-1, 478-3298-6

Buy Now Datasheet
Tantalum Capacitors - 478-3298-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3298-2-ND
Tantalum Capacitors 478-3298-2-ND
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 23mOhm

680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 23mOhm

Buy Now Datasheet
Cap, 680Uf, 6.3V, Tant, Case V; Capacitance Kyocera Avx - 54J8511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Tant, Case V; Capacitance Kyocera Avx
54J8511
Cap, 680Uf, 6.3V, Tant, Case V; Capacitance Kyocera Avx 54J8511
CAP, 680UF, 6.3V, TANT, CASE V; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.023ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:3.52A RoHS Compliant: Yes

CAP, 680UF, 6.3V, TANT, CASE V; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.023ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:3.52A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPMV687K006R0023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPMV687K006R0023
Capacitors - Tantalum Capacitors TPMV687K006R0023
CAP TANT 680UF 10% 6.3V 2924

CAP TANT 680UF 10% 6.3V 2924

Supplier's Site
Tantalum Capacitors - TPMV687K006R0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMV687K006R0023
Tantalum Capacitors TPMV687K006R0023
CAP TANT 680UF 10% 6.3V 2924

CAP TANT 680UF 10% 6.3V 2924

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 900670-TPMV687K006R0023 478-3298-2-ND 54J8511 TPMV687K006R0023 TPMV687K006R0023
Product Name Tantalum Capacitors - TPMV687K006R0023 Tantalum Capacitors Cap, 680Uf, 6.3V, Tant, Case V; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2924 (7361 Metric)
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers