KYOCERA AVX Components Corporation Tantalum Capacitors TPME686M025S0055

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME686M025S0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME686M025S0055TR-ND
Tantalum Capacitors 478-TPME686M025S0055TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME686M025S0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME686M025S0055
Capacitors - Tantalum Capacitors TPME686M025S0055
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 65M6026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx
65M6026
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx 65M6026
CAPACITOR TANT, 68UF, 25V, 0.055 OHM, 0.2, 2717; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.055 OHM, 0.2, 2717; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPME686M025S0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686M025S0055
Tantalum Capacitors TPME686M025S0055
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPME686M025S0055TR-ND TPME686M025S0055 65M6026 TPME686M025S0055
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers