AVX Corporation Tantalum Capacitors TPME686M025R0055

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9025-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9025-6-ND
Tantalum Capacitors 478-9025-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9025-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9025-2-ND
Tantalum Capacitors 478-9025-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9025-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9025-1-ND
Tantalum Capacitors 478-9025-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME686M025R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME686M025R0055
Capacitors - Tantalum Capacitors TPME686M025R0055
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TPME686M025R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686M025R0055
Tantalum Capacitors TPME686M025R0055
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 54J8501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx
54J8501
Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx 54J8501
CAPACITOR TANT, 68UF, 25V, 0.055 OHM, 0.2, 2717; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.055 OHM, 0.2, 2717; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9025-6-ND 478-9025-2-ND TPME686M025R0055 TPME686M025R0055 54J8501
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.055 Ohm, 0.2, 2717; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers