Kyocera Corporation SMD 68uF 25V 0.045 Ohm Capacitor TPME686M025R0045

Description
Cap Tant Solid 68uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686M025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686M025R0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686M025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686M025R0045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 25V 0.045 Ohm Capacitor
59-TPME686M025R0045
SMD 68uF 25V 0.045 Ohm Capacitor 59-TPME686M025R0045
Cap Tant Solid 68uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686M025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686M025R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686M025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686M025R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3640-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3640-6-ND
Tantalum Capacitors 478-3640-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3640-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3640-2-ND
Tantalum Capacitors 478-3640-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3640-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3640-1-ND
Tantalum Capacitors 478-3640-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME686M025R0045 - 1111249-TPME686M025R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME686M025R0045
1111249-TPME686M025R0045
Tantalum Capacitors - TPME686M025R0045 1111249-TPME686M025R0045
Manufacturer: AVX Corporation Win Source Part Number: 1111249-TPME686M025R 0045 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.169" (4.30mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: E ESR: 45 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1111249-TPME686M025R0045
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.169" (4.30mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Manufacturer Size Code: E
ESR: 45 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap Tant Solid 68uF 25V E CASE 20% SMD - TPME686M025R0045 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Cap Tant Solid 68uF 25V E CASE 20% SMD
TPME686M025R0045
Cap Tant Solid 68uF 25V E CASE 20% SMD TPME686M025R0045
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Tantalum Capacitors - TPME686M025R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686M025R0045
Tantalum Capacitors TPME686M025R0045
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME686M025R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME686M025R0045
Capacitors - Tantalum Capacitors TPME686M025R0045
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site
CAP TANT 68UF 20% 25V 2917 - 66-TPME686M025R0045 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 25V 2917
66-TPME686M025R0045
CAP TANT 68UF 20% 25V 2917 66-TPME686M025R0045
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPME686M025R0045 478-3640-6-ND 478-3640-2-ND 1111249-TPME686M025R0045 TPME686M025R0045 TPME686M025R0045 TPME686M025R0045 66-TPME686M025R0045
Product Name SMD 68uF 25V 0.045 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPME686M025R0045 Cap Tant Solid 68uF 25V E CASE 20% SMD Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 68UF 20% 25V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers