Kyocera Corporation Tantalum Capacitors TPME686K025R0055

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3304-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3304-1-ND
Tantalum Capacitors 478-3304-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3304-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3304-2-ND
Tantalum Capacitors 478-3304-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3304-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3304-6-ND
Tantalum Capacitors 478-3304-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME686K025R0055 - 728006-TPME686K025R0055 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME686K025R0055
728006-TPME686K025R0055
Tantalum Capacitors - TPME686K025R0055 728006-TPME686K025R0055
Manufacturer: AVX Corporation Win Source Part Number: 728006-TPME686K025R0 055 Series: TPM Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 55 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPM Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): LSR68/25HK55; T495D686K025ANE150; T495X686K025AGE12572 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 728006-TPME686K025R0055
Series: TPM
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 55 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPM
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): LSR68/25HK55; T495D686K025ANE150; T495X686K025AGE1257280;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 1441554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441554
Tantalum Capacitors 1441554
Capacitor 2917 68uF 10% 25Vdc 55 mOhms

Capacitor 2917 68uF 10% 25Vdc 55 mOhms

Supplier's Site
Tantalum Capacitors - 1442541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442541
Tantalum Capacitors 1442541
Capacitor 2917 68uF 10% 25Vdc 55 mOhms

Capacitor 2917 68uF 10% 25Vdc 55 mOhms

Supplier's Site
Tantalum Capacitors - TPME686K025R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686K025R0055
Tantalum Capacitors TPME686K025R0055
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx - 10R5876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
10R5876
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx 10R5876
CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.22A; Qualification:- RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx - 45J2544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
45J2544
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx 45J2544
CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.22A; Qualification:- RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.22A; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3304-1-ND 478-3304-6-ND 728006-TPME686K025R0055 1441554 TPME686K025R0055 10R5876
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPME686K025R0055 Tantalum Capacitors Tantalum Capacitors Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers