Kyocera Corporation Tantalum Capacitors - TPME686K025R0045 TPME686K025R0045

Description
Manufacturer: AVX Corporation Win Source Part Number: 797852-TPME686K025R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): LSR68/25HK45; T495X686K025ATE150; T495X686K025AHE125; T495X686K025ANE12572 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 797852-TPME686K025R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): LSR68/25HK45; T495X686K025ATE150; T495X686K025AHE125; T495X686K025ANE12572 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME686K025R0045 - 797852-TPME686K025R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME686K025R0045
797852-TPME686K025R0045
Tantalum Capacitors - TPME686K025R0045 797852-TPME686K025R0045
Manufacturer: AVX Corporation Win Source Part Number: 797852-TPME686K025R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): LSR68/25HK45; T495X686K025ATE150; T495X686K025AHE125; T495X686K025ANE12572 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 797852-TPME686K025R0045
Series: TPM
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 45 mOhm
Manufacturer Size Code: E
Family Name: TPM
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): LSR68/25HK45; T495X686K025ATE150; T495X686K025AHE125; T495X686K025ANE1257280;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-3639-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3639-2-ND
Tantalum Capacitors 478-3639-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3639-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3639-1-ND
Tantalum Capacitors 478-3639-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3639-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3639-6-ND
Tantalum Capacitors 478-3639-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 1442552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442552
Tantalum Capacitors 1442552
Capacitor 2917 68uF 10% 25Vdc 45 mohms

Capacitor 2917 68uF 10% 25Vdc 45 mohms

Supplier's Site
Tantalum Capacitors - 1441553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441553
Tantalum Capacitors 1441553
Capacitor 2917 68uF 10% 25Vdc 45 mohms

Capacitor 2917 68uF 10% 25Vdc 45 mohms

Supplier's Site
Singapore, Singapore
SMD 68uF 25V 0.045 Ohm Capacitor
59-TPME686K025R0045
SMD 68uF 25V 0.045 Ohm Capacitor 59-TPME686K025R0045
Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686K025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686K025R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME686K025R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME686K025R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME686K025R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME686K025R0045
Tantalum Capacitors TPME686K025R0045
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME686K025R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME686K025R0045
Capacitors - Tantalum Capacitors TPME686K025R0045
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx - 59M9620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
59M9620
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx 59M9620
CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.45A; Qualification:- RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.45A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx - 54J8499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
54J8499
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx 54J8499
CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.45A; Qualification:- RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.45A; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 797852-TPME686K025R0045 478-3639-2-ND 478-3639-6-ND 1442552 59-TPME686K025R0045 TPME686K025R0045 TPME686K025R0045 59M9620
Product Name Tantalum Capacitors - TPME686K025R0045 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 68uF 25V 0.045 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details