AVX Corporation Tantalum Capacitors TPME477M010S0023

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME477M010S0023TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME477M010S0023TR-ND
Tantalum Capacitors 478-TPME477M010S0023TR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME477M010S0023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME477M010S0023
Capacitors - Tantalum Capacitors TPME477M010S0023
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPME477M010S0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477M010S0023
Tantalum Capacitors TPME477M010S0023
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPME477M010S0023TR-ND TPME477M010S0023 TPME477M010S0023
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details