KYOCERA AVX Components Corporation Tantalum Capacitors TPME477M006H0030

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME477M006H0030TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME477M006H0030TR-ND
Tantalum Capacitors 478-TPME477M006H0030TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Tpm / T&r Rohs Compliant Kyocera Avx - 21T8000 - Newark, An Avnet Company
Chicago, IL, United States
Tpm / T&r Rohs Compliant Kyocera Avx
21T8000
Tpm / T&r Rohs Compliant Kyocera Avx 21T8000
TPM / T&R ROHS COMPLIANT: YES

TPM / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPME477M006H0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477M006H0030
Tantalum Capacitors TPME477M006H0030
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPME477M006H0030TR-ND 21T8000 TPME477M006H0030
Product Name Tantalum Capacitors Tpm / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers