Kyocera Corporation Tantalum Capacitors TPME477K010R0030

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3300-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3300-2-ND
Tantalum Capacitors 478-3300-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3300-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3300-6-ND
Tantalum Capacitors 478-3300-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3300-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3300-1-ND
Tantalum Capacitors 478-3300-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx - 10R5875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx
10R5875
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx 10R5875
CAP, TANTALUM, 470UF, 10V, CASE E, REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANTALUM, 470UF, 10V, CASE E, REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx - 54J8494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx
54J8494
Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx 54J8494
CAP, TANTALUM, 470UF, 10V, CASE E, REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

CAP, TANTALUM, 470UF, 10V, CASE E, REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 10V, 10%, 2917, Smd; Capacitance Kyocera Avx - 93K0821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, 10%, 2917, Smd; Capacitance Kyocera Avx
93K0821
Cap, 470Μf, 10V, 10%, 2917, Smd; Capacitance Kyocera Avx 93K0821
CAP, 470µF, 10V, 10%, 2917, SMD; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 10V, 10%, 2917, SMD; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPME477K010R0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477K010R0030
Tantalum Capacitors TPME477K010R0030
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME477K010R0030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME477K010R0030
Capacitors - Tantalum Capacitors TPME477K010R0030
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3300-2-ND 478-3300-6-ND 10R5875 93K0821 TPME477K010R0030 TPME477K010R0030
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 470Uf, 10V, Case E, Reel; Capacitance Kyocera Avx Cap, 470Μf, 10V, 10%, 2917, Smd; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitor - TAS225M020P1A-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details