Kyocera Corporation Tantalum Capacitors TPME477K006S0030

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME477K006S0030-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME477K006S0030-ND
Tantalum Capacitors TPME477K006S0030-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME477K006S0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME477K006S0030
Tantalum Capacitors TPME477K006S0030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf 6.3V, 0.03 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 65M6024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V, 0.03 Ohm, 0.1, 2717; Capacitance Kyocera Avx
65M6024
Capacitor Tant, 470Uf 6.3V, 0.03 Ohm, 0.1, 2717; Capacitance Kyocera Avx 65M6024
CAPACITOR TANT, 470UF 6.3V, 0.03 OHM, 0.1, 2717; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V, 0.03 OHM, 0.1, 2717; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME477K006S0030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME477K006S0030
Capacitors - Tantalum Capacitors TPME477K006S0030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPME477K006S0030-ND TPME477K006S0030 65M6024 TPME477K006S0030
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf 6.3V, 0.03 Ohm, 0.1, 2717; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M400J022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details