Kyocera Corporation Tantalum Capacitors TPME476K035R0065

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3308-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3308-1-ND
Tantalum Capacitors 478-3308-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3308-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3308-6-ND
Tantalum Capacitors 478-3308-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3308-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3308-2-ND
Tantalum Capacitors 478-3308-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME476K035R0065 - 937256-TPME476K035R0065 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME476K035R0065
937256-TPME476K035R0065
Tantalum Capacitors - TPME476K035R0065 937256-TPME476K035R0065
Manufacturer: AVX Corporation Win Source Part Number: 937256-TPME476K035R0 065 Series: TPM Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 65mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3308-2, 478-3308-1, 478-3308-6

Manufacturer: AVX Corporation
Win Source Part Number: 937256-TPME476K035R0065
Series: TPM
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 65mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3308-2, 478-3308-1, 478-3308-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME476K035R0065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME476K035R0065
Capacitors - Tantalum Capacitors TPME476K035R0065
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx - 54J8487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx
54J8487
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx 54J8487
CAP, TANTALUM, 47UF, 35V, CASE E, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.04A RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 35V, CASE E, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.04A RoHS Compliant: Yes

Supplier's Site
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx - 59M9614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx
59M9614
Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx 59M9614
CAP, TANTALUM, 47UF, 35V, CASE E, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.04A RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 35V, CASE E, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.04A RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx - 05AC9604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx
05AC9604
Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx 05AC9604
CAP, 47µF, 35V, 10%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 35V, 10%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 35V, 10%, 2917, Smd; Capacitance Kyocera Avx - 93K0818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 10%, 2917, Smd; Capacitance Kyocera Avx
93K0818
Cap, 47Μf, 35V, 10%, 2917, Smd; Capacitance Kyocera Avx 93K0818
CAP, 47µF, 35V, 10%, 2917, SMD; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, 10%, 2917, SMD; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPME476K035R0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME476K035R0065
Tantalum Capacitors TPME476K035R0065
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3308-1-ND 478-3308-6-ND 937256-TPME476K035R0065 TPME476K035R0065 54J8487 05AC9604 93K0818 TPME476K035R0065
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPME476K035R0065 Capacitors - Tantalum Capacitors Cap, Tantalum, 47Uf, 35V, Case E, Reel; Capacitance Kyocera Avx Cap, 47Μf, 35V, 10%, Reel; Capacitance Kyocera Avx Cap, 47Μf, 35V, 10%, 2917, Smd; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details