Cap Tant Solid 47uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.055 Ohm 125°C T/R Product overview: TPME476K035R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME476K035R0055 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 900669-TPME476K035R0
Series: TPM
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 55mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3643-6, 478-3643-2, 478-3643-1
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 55mOhm
CAP TANT 47UF 10% 35V 2917
CAP TANT 47UF 10% 35V 2917
CAP, 47UF, 35V, TANT, CASE E; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.22A; Qualification:- RoHS Compliant: Yes
CAP, 47UF, 35V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 47UF 10% 35V 2917
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPME476K035R0055 | 900669-TPME476K035R0055 | 478-3643-6-ND | 478-3643-2-ND | TPME476K035R0055 | TPME476K035R0055 | 59M9613 | 66AH7312 | TPME476K035R0055 |
| Product Name | SMD 47uF 35V 0.055 Ohm Capacitor | Tantalum Capacitors - TPME476K035R0055 | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx | Cap, 47Uf, 35V, Tant, Case E Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | |||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |