Kyocera Corporation Tantalum Capacitors TPME337K010R0023

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3628-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3628-1-ND
Tantalum Capacitors 478-3628-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3628-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3628-6-ND
Tantalum Capacitors 478-3628-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3628-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3628-2-ND
Tantalum Capacitors 478-3628-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 23mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.023 Ohm Capacitor
59-TPME337K010R0023
SMD 330uF 10V 0.023 Ohm Capacitor 59-TPME337K010R0023
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.023 Ohm 125°C T/R Product overview: TPME337K010R0023 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.023 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.023 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME337K010R0023 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.023 Ohm 125°C T/R Product overview: TPME337K010R0023 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.023 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.023 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME337K010R0023 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME337K010R0023 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME337K010R0023
Tantalum Capacitors TPME337K010R0023
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx - 59M9611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx
59M9611
Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx 59M9611
CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.023ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.43A; Case Size:2917RoHS Compliant: Yes

CAP, 330UF, 10V, TANT, CASE E; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.023ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.43A; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 330Uf 10V, 0.023 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 54J8481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 10V, 0.023 Ohm, 0.1, 2717; Capacitance Kyocera Avx
54J8481
Capacitor Tant, 330Uf 10V, 0.023 Ohm, 0.1, 2717; Capacitance Kyocera Avx 54J8481
CAPACITOR TANT, 330UF 10V, 0.023 OHM, 0.1, 2717; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 330UF 10V, 0.023 OHM, 0.1, 2717; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPME337K010R0023 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPME337K010R0023
Tantalum Capacitors TPME337K010R0023
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME337K010R0023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME337K010R0023
Capacitors - Tantalum Capacitors TPME337K010R0023
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3628-1-ND 478-3628-6-ND 59-TPME337K010R0023 TPME337K010R0023 59M9611 54J8481 TPME337K010R0023 TPME337K010R0023
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.023 Ohm Capacitor Tantalum Capacitors Cap, 330Uf, 10V, Tant, Case E; Capacitance Kyocera Avx Capacitor Tant, 330Uf 10V, 0.023 Ohm, 0.1, 2717; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers