Kyocera Corporation Tantalum Capacitors TPME227M016R0025

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3634-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3634-6-ND
Tantalum Capacitors 478-3634-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3634-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3634-2-ND
Tantalum Capacitors 478-3634-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3634-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3634-1-ND
Tantalum Capacitors 478-3634-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.025 Ohm Capacitor
59-TPME227M016R0025
SMD 220uF 16V 0.025 Ohm Capacitor 59-TPME227M016R0025
Cap Tant Solid 220uF 16V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.025 Ohm 125°C T/R Product overview: TPME227M016R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227M016R0025 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.025 Ohm 125°C T/R Product overview: TPME227M016R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227M016R0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME227M016R0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME227M016R0025
Tantalum Capacitors TPME227M016R0025
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 59M9609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
59M9609
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 59M9609
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 54J8475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
54J8475
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 54J8475
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME227M016R0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME227M016R0025
Capacitors - Tantalum Capacitors TPME227M016R0025
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3634-6-ND 478-3634-2-ND 59-TPME227M016R0025 TPME227M016R0025 59M9609 TPME227M016R0025
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V 0.025 Ohm Capacitor Tantalum Capacitors Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL107K016M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details