Kyocera Corporation SMD 220uF 16V 0.04 Ohm Capacitor TPME227K016R0040

Description
Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME227K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME227K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V 0.04 Ohm Capacitor
59-TPME227K016R0040
SMD 220uF 16V 0.04 Ohm Capacitor 59-TPME227K016R0040
Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME227K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0040 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPME227K016R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME227K016R0040 - 797848-TPME227K016R0040 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME227K016R0040
797848-TPME227K016R0040
Tantalum Capacitors - TPME227K016R0040 797848-TPME227K016R0040
Manufacturer: AVX Corporation Win Source Part Number: 797848-TPME227K016R0 040 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±10% ESR (Equivalent Series Resistance): 40 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T494X227K016AT; T495X227K016ANE10072 80; T494X227K016AH; T510X227K016AHE04072 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 797848-TPME227K016R0040
Series: TPM
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 40 mOhm
Manufacturer Size Code: E
Family Name: TPM
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T494X227K016AT; T495X227K016ANE1007280; T494X227K016AH; T510X227K016AHE0407280;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 1442534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1442534
Tantalum Capacitors 1442534
Capacitor 2917 220uF 10% 16Vdc 40 mOhms

Capacitor 2917 220uF 10% 16Vdc 40 mOhms

Supplier's Site
Tantalum Capacitors - 1441544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441544
Tantalum Capacitors 1441544
Capacitor 2917 220uF 10% 16Vdc 40 mOhms

Capacitor 2917 220uF 10% 16Vdc 40 mOhms

Supplier's Site
Tantalum Capacitors - 478-3303-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3303-1-ND
Tantalum Capacitors 478-3303-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3303-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3303-6-ND
Tantalum Capacitors 478-3303-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3303-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3303-2-ND
Tantalum Capacitors 478-3303-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME227K016R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME227K016R0040
Tantalum Capacitors TPME227K016R0040
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 54J8474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
54J8474
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 54J8474
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A; Qualification:- RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:2.6A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 93K0816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
93K0816
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 93K0816
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Product Range:TPM Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:E; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Product Range:TPM Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:E; ESR:0.04ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME227K016R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME227K016R0040
Capacitors - Tantalum Capacitors TPME227K016R0040
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPME227K016R0040 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPME227K016R0040
Tantalum Capacitors TPME227K016R0040
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPME227K016R0040 797848-TPME227K016R0040 1442534 478-3303-1-ND 478-3303-6-ND TPME227K016R0040 54J8474 93K0816 TPME227K016R0040 TPME227K016R0040
Product Name SMD 220uF 16V 0.04 Ohm Capacitor Tantalum Capacitors - TPME227K016R0040 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details