Kyocera Corporation Tantalum Capacitors TPME227K016R0025

Description
KYOCERA AVX TPME227K016R0025
Request a Quote Datasheet
Description
KYOCERA AVX TPME227K016R0025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1441543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1441543
Tantalum Capacitors 1441543
KYOCERA AVX TPME227K016R0025

KYOCERA AVX TPME227K016R0025

Supplier's Site
Tantalum Capacitors - 478-3302-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3302-1-ND
Tantalum Capacitors 478-3302-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3302-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3302-6-ND
Tantalum Capacitors 478-3302-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3302-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3302-2-ND
Tantalum Capacitors 478-3302-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME227K016R0025 - 797847-TPME227K016R0025 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME227K016R0025
797847-TPME227K016R0025
Tantalum Capacitors - TPME227K016R0025 797847-TPME227K016R0025
Manufacturer: AVX Corporation Win Source Part Number: 797847-TPME227K016R0 025 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±10% ESR (Equivalent Series Resistance): 25 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T495X227K016AGE100; T495D227K016ANE150; T495D227K016ANE22072 80; T495X227K016AHE10072 80; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 797847-TPME227K016R0025
Series: TPM
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 25 mOhm
Manufacturer Size Code: E
Family Name: TPM
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T495X227K016AGE100; T495D227K016ANE150; T495D227K016ANE2207280; T495X227K016AHE1007280;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.025 Ohm Capacitor
59-TPME227K016R0025
SMD 220uF 16V 0.025 Ohm Capacitor 59-TPME227K016R0025
Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.025 Ohm 125°C T/R Product overview: TPME227K016R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0025 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.025 Ohm 125°C T/R Product overview: TPME227K016R0025 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.025 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME227K016R0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME227K016R0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME227K016R0025
Tantalum Capacitors TPME227K016R0025
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPME227K016R0025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPME227K016R0025
Tantalum Capacitors TPME227K016R0025
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
CAPACITOR;TANTALUM;CAP 220UF;TOL+-10%;SMT;CASE 7343-43;VOL-RTG 16V;ULTRA LOW ESR - 70001358 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;TANTALUM;CAP 220UF;TOL+-10%;SMT;CASE 7343-43;VOL-RTG 16V;ULTRA LOW ESR
70001358
CAPACITOR;TANTALUM;CAP 220UF;TOL+-10%;SMT;CASE 7343-43;VOL-RTG 16V;ULTRA LOW ESR 70001358
Low ESR, high capacitance and high ripple current are the key parameters for processor filtering. Multianode configuration within a standard E case package meets these requirements. Capacitance Range: 10 μF to 2200 μF Tolerance: ±10%, ±20% Temperature Range: –55°C to +125°C

Low ESR, high capacitance and high ripple current are the key parameters for processor filtering. Multianode configuration within a standard E case package meets these requirements.

  • Capacitance Range: 10 μF to 2200 μF
  • Tolerance: ±10%, ±20%
  • Temperature Range: –55°C to +125°C
Supplier's Site
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 54J8473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
54J8473
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 54J8473
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3.29A; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 93K0815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
93K0815
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 93K0815
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Product Range:TPM Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:E; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Product Range:TPM Series; Capacitance Tolerance:± 10%; Manufacturer Size Code:E; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPME227K016R0025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME227K016R0025
Capacitors - Tantalum Capacitors TPME227K016R0025
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441543 478-3302-1-ND 478-3302-6-ND 797847-TPME227K016R0025 59-TPME227K016R0025 TPME227K016R0025 TPME227K016R0025 70001358 54J8473 93K0815 TPME227K016R0025
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPME227K016R0025 SMD 220uF 16V 0.025 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors CAPACITOR;TANTALUM;CAP 220UF;TOL+-10%;SMT;CASE 7343-43;VOL-RTG 16V;ULTRA LOW ESR Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details