Kyocera Corporation Tantalum Capacitors TPME226M050R0100

Description
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9020-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9020-1-ND
Tantalum Capacitors 478-9020-1-ND
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9020-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9020-6-ND
Tantalum Capacitors 478-9020-6-ND
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9020-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9020-2-ND
Tantalum Capacitors 478-9020-2-ND
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPME226M050R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME226M050R0100
Tantalum Capacitors TPME226M050R0100
CAP TANT 22UF 20% 50V 2917

CAP TANT 22UF 20% 50V 2917

Supplier's Site Datasheet
Cap, 22Uf, 50V, Tant, Case E; Capacitance Kyocera Avx - 56K4054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Tant, Case E; Capacitance Kyocera Avx
56K4054
Cap, 22Uf, 50V, Tant, Case E; Capacitance Kyocera Avx 56K4054
CAP, 22UF, 50V, TANT, CASE E; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 50V, TANT, CASE E; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 22Uf, 50V, 2917; Capacitance Kyocera Avx - 96Y8021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 50V, 2917; Capacitance Kyocera Avx
96Y8021
Capacitor, Tantalum, 22Uf, 50V, 2917; Capacitance Kyocera Avx 96Y8021
CAPACITOR, TANTALUM, 22UF, 50V, 2917; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 50V, 2917; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.64A RoHS Compliant: Yes

Supplier's Site
CAP TANT 22UF 20% 50V 2917 - 66-TPME226M050R0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 50V 2917
66-TPME226M050R0100
CAP TANT 22UF 20% 50V 2917 66-TPME226M050R0100
CAP TANT 22UF 20% 50V 2917

CAP TANT 22UF 20% 50V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPME226M050R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME226M050R0100
Capacitors - Tantalum Capacitors TPME226M050R0100
CAP TANT 22UF 20% 50V 2917

CAP TANT 22UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9020-1-ND 478-9020-6-ND TPME226M050R0100 56K4054 66-TPME226M050R0100 TPME226M050R0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 50V, Tant, Case E; Capacitance Kyocera Avx CAP TANT 22UF 20% 50V 2917 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details