Kyocera Corporation Tantalum Capacitors TPME226M035R0100

Description
CAP TANT 22UF 20% 35V 2917
Request a Quote Datasheet
Description
CAP TANT 22UF 20% 35V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME226M035R0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME226M035R0100DKR-ND
Tantalum Capacitors 478-TPME226M035R0100DKR-ND
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPME226M035R0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME226M035R0100CT-ND
Tantalum Capacitors 478-TPME226M035R0100CT-ND
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPME226M035R0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME226M035R0100TR-ND
Tantalum Capacitors 478-TPME226M035R0100TR-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME226M035R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPME226M035R0100
Capacitors - Tantalum Capacitors TPME226M035R0100
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPME226M035R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME226M035R0100
Tantalum Capacitors TPME226M035R0100
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, 0.1 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 54J8472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 0.1 Ohm, 0.2, 2717; Capacitance Kyocera Avx
54J8472
Capacitor Tant, 22Uf, 35V, 0.1 Ohm, 0.2, 2717; Capacitance Kyocera Avx 54J8472
CAPACITOR TANT, 22UF, 35V, 0.1 OHM, 0.2, 2717; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 0.1 OHM, 0.2, 2717; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPME226M035R0100DKR-ND 478-TPME226M035R0100CT-ND TPME226M035R0100 TPME226M035R0100 54J8472
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 0.1 Ohm, 0.2, 2717; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Tantalum Capacitors - 1814733 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details