Capacitor 2917 22uF 10% 50Vdc 75 mOhms
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm
22µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm
CAP TANT 22UF 10% 50V 2917
CAPACITOR TANT, 22UF, 50V, SMD 10%; Product Range:AVX - TPM Series; Capacitance:22µF; Capacitance Tolerance:± 10%; Voltage Rating:50V; Capacitor Case Style:2917 [7343 Metric]; Manufacturer Size Code:E; Operating Temperature Max:125°CRoHS Compliant: Yes
CAPACITOR, TANTALUM, 22UF, 50V, 2917; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.9A RoHS Compliant: Yes
CAP, 22UF, 50V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 22UF 10% 50V 2917
CAP TANT 22UF 10% 50V 2917
| RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1441541 | 478-7992-2-ND | 478-7992-6-ND | TPME226K050R0075 | 15P3519 | 84X1187 | 66AH7310 | TPME226K050R0075 | TPME226K050R0075 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 50V, Smd 10%; Product Range Kyocera Avx | Capacitor, Tantalum, 22Uf, 50V, 2917; Capacitance Kyocera Avx | Cap, 22Uf, 50V, Tant, Case E Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose |