Kyocera Corporation Tantalum Capacitors TPME158M002R0018

Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3623-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3623-2-ND
Tantalum Capacitors 478-3623-2-ND
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 18mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPME158M002R0018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME158M002R0018
Capacitors - Tantalum Capacitors TPME158M002R0018
CAP TANT 1500UF 20% 2.5V 2917

CAP TANT 1500UF 20% 2.5V 2917

Supplier's Site
Capacitor Tant, 1500Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx - 54J8468 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1500Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx
54J8468
Capacitor Tant, 1500Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx 54J8468
CAPACITOR TANT, 1500UF 2.5V 0.018 OHM 20%, 2717; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 1500UF 2.5V 0.018 OHM 20%, 2717; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPME158M002R0018 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME158M002R0018
Tantalum Capacitors TPME158M002R0018
CAP TANT 1500UF 20% 2.5V 2917

CAP TANT 1500UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3623-2-ND TPME158M002R0018 54J8468 TPME158M002R0018
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1500Uf 2.5V 0.018 Ohm 20%, 2717; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - TDL476M025M1E-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details