AVX Corporation Tantalum Capacitors TPME157M016H0040

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME157M016H0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME157M016H0040TR-ND
Tantalum Capacitors 478-TPME157M016H0040TR-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm @ 100kHz

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPME157M016H0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME157M016H0040
Tantalum Capacitors TPME157M016H0040
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPME157M016H0040TR-ND TPME157M016H0040
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details