KYOCERA AVX Components Corporation Tantalum Capacitors TPME156M050K0075

Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPME156M050K0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPME156M050K0075TR-ND
Tantalum Capacitors 478-TPME156M050K0075TR-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm @ 100kHz

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tpm / T&r Rohs Compliant Kyocera Avx - 77M8072 - Newark, An Avnet Company
Chicago, IL, United States
Tpm / T&r Rohs Compliant Kyocera Avx
77M8072
Tpm / T&r Rohs Compliant Kyocera Avx 77M8072
TPM / T&R ROHS COMPLIANT: YES

TPM / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPME156M050K0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME156M050K0075
Tantalum Capacitors TPME156M050K0075
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPME156M050K0075TR-ND 77M8072 TPME156M050K0075
Product Name Tantalum Capacitors Tpm / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers