CAP, 15UF, 50V, TANT, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:E; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC4861 |
| Product Name | Cap, 15Uf, 50V, Tant, Case E; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 15 microF |