15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 75mOhm @ 100kHz
TPM / T&R ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPME156K050K0075TR-ND | TPME156K050K0075 | 77M8074 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tpm / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Tolerance | 10 (+/- %) |