Kyocera Corporation Tantalum Capacitors - TPME107K020R0045 TPME107K020R0045

Description
Manufacturer: AVX Corporation Win Source Part Number: 797842-TPME107K020R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20HK45; T494X107K020AH; T494X107K020AT; T495D107K020AME200; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 797842-TPME107K020R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20HK45; T494X107K020AH; T494X107K020AT; T495D107K020AME200; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME107K020R0045 - 797842-TPME107K020R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPME107K020R0045
797842-TPME107K020R0045
Tantalum Capacitors - TPME107K020R0045 797842-TPME107K020R0045
Manufacturer: AVX Corporation Win Source Part Number: 797842-TPME107K020R0 045 Series: TPM Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 45 mOhm Manufacturer Size Code: E Family Name: TPM Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): LSR100/20HK45; T494X107K020AH; T494X107K020AT; T495D107K020AME200; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 797842-TPME107K020R0045
Series: TPM
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 45 mOhm
Manufacturer Size Code: E
Family Name: TPM
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): LSR100/20HK45; T494X107K020AH; T494X107K020AT; T495D107K020AME200;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3637-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3637-2-ND
Tantalum Capacitors 478-3637-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3637-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3637-6-ND
Tantalum Capacitors 478-3637-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3637-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3637-1-ND
Tantalum Capacitors 478-3637-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.045 Ohm Capacitor
59-TPME107K020R0045
SMD 100uF 20V 0.045 Ohm Capacitor 59-TPME107K020R0045
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME107K020R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPME107K020R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPME107K020R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPME107K020R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME107K020R0045
Tantalum Capacitors TPME107K020R0045
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPME107K020R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPME107K020R0045
Capacitors - Tantalum Capacitors TPME107K020R0045
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Capacitor Tant, 100Uf 20V, 0.045 Ohm, 0.1, 2717; Capacitance Kyocera Avx - 97H6913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 20V, 0.045 Ohm, 0.1, 2717; Capacitance Kyocera Avx
97H6913
Capacitor Tant, 100Uf 20V, 0.045 Ohm, 0.1, 2717; Capacitance Kyocera Avx 97H6913
CAPACITOR TANT, 100UF 20V, 0.045 OHM, 0.1, 2717; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF 20V, 0.045 OHM, 0.1, 2717; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 797842-TPME107K020R0045 478-3637-2-ND 478-3637-6-ND 59-TPME107K020R0045 TPME107K020R0045 TPME107K020R0045 97H6913
Product Name Tantalum Capacitors - TPME107K020R0045 Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.045 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf 20V, 0.045 Ohm, 0.1, 2717; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details