Kyocera Corporation Tantalum Capacitors TPME106M050S0120

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPME106M050S0120-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPME106M050S0120-ND
Tantalum Capacitors TPME106M050S0120-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 120mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Capacitor Tant, 10Uf, 50V, 0.12 Ohm, 0.2, 2717; Capacitance Kyocera Avx - 65M6006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 50V, 0.12 Ohm, 0.2, 2717; Capacitance Kyocera Avx
65M6006
Capacitor Tant, 10Uf, 50V, 0.12 Ohm, 0.2, 2717; Capacitance Kyocera Avx 65M6006
CAPACITOR TANT, 10UF, 50V, 0.12 OHM, 0.2, 2717; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.5A RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 50V, 0.12 OHM, 0.2, 2717; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.5A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPME106M050S0120 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPME106M050S0120
Tantalum Capacitors TPME106M050S0120
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPME106M050S0120-ND 65M6006 TPME106M050S0120
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 50V, 0.12 Ohm, 0.2, 2717; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers