470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
CAPACITOR TANT, 470UF 6.3V, 0.03 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.03ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 470UF 20% 6.3V 2917
CAP TANT 470UF 20% 6.3V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPMD477M006R0030-ND | 65M6000 | TPMD477M006R0030 | TPMD477M006R0030 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 470Uf 6.3V, 0.03 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |