Kyocera Corporation Tantalum Capacitors TPMD477K004R0025

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4641-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4641-2-ND
Tantalum Capacitors 478-4641-2-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Cap, 470Uf, 4V, Tant, Case D; Capacitance Kyocera Avx - 65M5995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Case D; Capacitance Kyocera Avx
65M5995
Cap, 470Uf, 4V, Tant, Case D; Capacitance Kyocera Avx 65M5995
CAP, 470UF, 4V, TANT, CASE D; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:3.194A; Qualification:-RoHS Compliant: Yes

CAP, 470UF, 4V, TANT, CASE D; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.025ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:3.194A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPMD477K004R0025 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD477K004R0025
Tantalum Capacitors TPMD477K004R0025
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-4641-2-ND 65M5995 TPMD477K004R0025
Product Name Tantalum Capacitors Cap, 470Uf, 4V, Tant, Case D; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - T491D227K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers