AVX Corporation Tantalum Capacitors TPMD476K020R0055

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPMD476K020R0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPMD476K020R0055TR-ND
Tantalum Capacitors 478-TPMD476K020R0055TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPMD476K020R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPMD476K020R0055
Tantalum Capacitors TPMD476K020R0055
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPMD476K020R0055TR-ND TPMD476K020R0055
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS825K075P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details